Ohmite Manufacturing Co. Rotary Switches 412-6T2E

Description
Rotary Switch 6 Position SP6T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-6T2E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-6T2E-ND
Rotary Switches 412-6T2E-ND
Rotary Switch 6 Position SP6T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 6 Position SP6T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-6T2E
Rotary Switches 412-6T2E
Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 64K8814 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
64K8814
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 64K8814
ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 412-6T2E-ND 412-6T2E 64K8814
Product Name Rotary Switches Rotary Switches Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 50.0 amps 50.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 176 F (0 to 80 C)
View Details