Ohmite Manufacturing Co. Rotary Switches 412-6T2

Description
Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-6T2
Rotary Switches 412-6T2
Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 6 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 12B4903 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
12B4903
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 12B4903
ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-6T2 12B4903
Product Name Rotary Switches Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 29AC4750 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 POSITION
View Details
Selector Switch Heads - 1881165 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details