Rotary Switch 6 Position SP6T 50A (AC/DC) 300VAC Panel Mount
Rotary Switches 6 TAPS 50A/300VAC 20VDC
SWITCH, ROTARY TAP, SP6T, 50A, 300V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 412-6E-ND | 412-6E | 64K8813 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary Tap, Sp6T, 50A, 300V; No. Of Switch Positions Ohmite |
| Actuator Type | Flush Actuator | ||
| Current Rating | 50.0 amps | 50.0 amps | |
| Angle of Throw | 30 degrees | 15 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |