Ohmite Manufacturing Co. Rotary Switches 412-3T3E

Description
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-3T3E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-3T3E-ND
Rotary Switches 412-3T3E-ND
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-3T3E
Rotary Switches 412-3T3E
Rotary Switches 3 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Rotary Switches 3 TAPS 50A/300VAC 20VDC 3 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 412-3T3E-ND 412-3T3E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details