Ohmite Manufacturing Co. Rotary Switches 412-3E

Description
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-3E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-3E-ND
Rotary Switches 412-3E-ND
Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 3 Position SP3T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-3E
Rotary Switches 412-3E
Rotary Switches 3 TAPS 50A/300VAC 20VDC

Rotary Switches 3 TAPS 50A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 412-3E-ND 412-3E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MMRSS20TATBTC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details