Ohmite Manufacturing Co. Rotary Switches 412-12E

Description
Rotary Switch 12 Position SP12T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-12E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-12E-ND
Rotary Switches 412-12E-ND
Rotary Switch 12 Position SP12T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 12 Position SP12T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite - 64K8801 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite
64K8801
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite 64K8801
SWITCH, ROTARY TAP, SP12T, 50A, 300V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP12T, 50A, 300V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-12E
Rotary Switches 412-12E
Rotary Switches 12 TAPS 50A/300VAC 20VDC

Rotary Switches 12 TAPS 50A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 412-12E-ND 64K8801 412-12E
Product Name Rotary Switches Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps 50.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-130-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HHS125 - Main switches - HHS125-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 25000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details