Ohmite Manufacturing Co. Rotary Switches 412-10T2

Description
Rotary Switches 10 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 10 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-10T2
Rotary Switches 412-10T2
Rotary Switches 10 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 10 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite - 51B701 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite
51B701
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite 51B701
SWITCH, ROTARY TAP, SP10T, 50A, 300V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP10T, 50A, 300V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-10T2 51B701
Product Name Rotary Switches Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
N program - NWTS - Spring-return selector switch - NWTS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details