Ohmite Manufacturing Co. Rotary Switches 412-10E

Description
Rotary Switch 10 Position SP10T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 50A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 412-10E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
412-10E-ND
Rotary Switches 412-10E-ND
Rotary Switch 10 Position SP10T 50A (AC/DC) 300VAC Panel Mount

Rotary Switch 10 Position SP10T 50A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 1 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 64K8795 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
64K8795
Rotary Switch, 1 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 64K8795
ROTARY SWITCH, 1 POLE, 50A/300VAC, PANEL; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1 POLE, 50A/300VAC, PANEL; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-10E
Rotary Switches 412-10E
Rotary Switches 10 TAPS 50A/300VAC 20VDC

Rotary Switches 10 TAPS 50A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 412-10E-ND 64K8795 412-10E
Product Name Rotary Switches Rotary Switch, 1 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 50.0 amps 50.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3803-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881156 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details