Ohmite Manufacturing Co. Rotary Switches 412-10

Description
Rotary Switches 10 TAPS 50A/300VAC 20VDC
Datasheet
Description
Rotary Switches 10 TAPS 50A/300VAC 20VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-10
Rotary Switches 412-10
Rotary Switches 10 TAPS 50A/300VAC 20VDC

Rotary Switches 10 TAPS 50A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite - 81F4789 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite
81F4789
Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite 81F4789
SWITCH, ROTARY TAP, SP10T, 50A, 300V; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP10T, 50A, 300V; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-10 81F4789
Product Name Rotary Switches Switch, Rotary Tap, Sp10T, 50A, 300V; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details