Ohmite Manufacturing Co. Resistor, Ohm-Ranger, Resistance Selector 3420

Description
An economical, portable seven-decade resistance selector with a range of more than 11 Megohms in 1 ohm increments. This unit eliminates the guesswork and aids in the determination of appropriate resistance values. The substitution box is an easy-to-use, dedicated unit, which facilitates circuit design, breadboarding, and resolving circuitry problems. Has three binding posts, one to ground the case. The handy slimline size is housed using rugged metal construction. Slide switches are used to change the resistance values. Power: 1⁄2 watt (not to exceed 250 V). Accuracy: ±1% over 10 ohms, ±5% under 10 ohms. Size: 4" W × 6" H × 1" D. Weight: 13 oz.
Description
An economical, portable seven-decade resistance selector with a range of more than 11 Megohms in 1 ohm increments. This unit eliminates the guesswork and aids in the determination of appropriate resistance values. The substitution box is an easy-to-use, dedicated unit, which facilitates circuit design, breadboarding, and resolving circuitry problems. Has three binding posts, one to ground the case. The handy slimline size is housed using rugged metal construction. Slide switches are used to change the resistance values. Power: 1⁄2 watt (not to exceed 250 V). Accuracy: ±1% over 10 ohms, ±5% under 10 ohms. Size: 4" W × 6" H × 1" D. Weight: 13 oz.

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ohm-Ranger, Resistance Selector - 70022123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ohm-Ranger, Resistance Selector
70022123
Resistor, Ohm-Ranger, Resistance Selector 70022123
An economical, portable seven-decade resistance selector with a range of more than 11 Megohms in 1 ohm increments. This unit eliminates the guesswork and aids in the determination of appropriate resistance values. The substitution box is an easy-to-use, dedicated unit, which facilitates circuit design, breadboarding, and resolving circuitry problems. Has three binding posts, one to ground the case. The handy slimline size is housed using rugged metal construction. Slide switches are used to change the resistance values. Power: 1⁄2 watt (not to exceed 250 V). Accuracy: ±1% over 10 ohms, ±5% under 10 ohms. Size: 4" W × 6" H × 1" D. Weight: 13 oz.

An economical, portable seven-decade resistance selector with a range of more than 11 Megohms in 1 ohm increments. This unit eliminates the guesswork and aids in the determination of appropriate resistance values. The substitution box is an easy-to-use, dedicated unit, which facilitates circuit design, breadboarding, and resolving circuitry problems. Has three binding posts, one to ground the case. The handy slimline size is housed using rugged metal construction. Slide switches are used to change the resistance values. Power: 1⁄2 watt (not to exceed 250 V). Accuracy: ±1% over 10 ohms, ±5% under 10 ohms. Size: 4" W × 6" H × 1" D. Weight: 13 oz.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70022123
Product Name Resistor, Ohm-Ranger, Resistance Selector
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm - 70156674 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers