Ohmite Manufacturing Co. Rotary Switches 312-9E

Description
Rotary Switch 9 Position SP9T 30A (AC/DC) 300VAC Panel Mount
Request a Quote
Description
Rotary Switch 9 Position SP9T 30A (AC/DC) 300VAC Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Rotary Tap, SP9T, 30A, 300V (part number 64K8450) is a high-current, non-shorting rotary switch designed for reliable operation in various applications. It features nine switch positions with a 15-degree angle of throw, allowing for precise control. The switch can handle a maximum contact current of 30A and a maximum contact voltage of 300V AC, making it suitable for high-power applications. Constructed with a ceramic arc-proof body and metal alloy contacts, it ensures durability and resistance to arcing. The switch is RoHS compliant, indicating it meets environmental standards. This product is part of the 312 series, known for its robust design and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Switch, Rotary Tap, SP9T, 30A, 300V (part number 64K8450) is a high-current, non-shorting rotary switch designed for reliable operation in various applications. It features nine switch positions with a 15-degree angle of throw, allowing for precise control. The switch can handle a maximum contact current of 30A and a maximum contact voltage of 300V AC, making it suitable for high-power applications. Constructed with a ceramic arc-proof body and metal alloy contacts, it ensures durability and resistance to arcing. The switch is RoHS compliant, indicating it meets environmental standards. This product is part of the 312 series, known for its robust design and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-9E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-9E-ND
Rotary Switches 312-9E-ND
Rotary Switch 9 Position SP9T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 9 Position SP9T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-9E
Rotary Switches 312-9E
Rotary Switches 9 TAPS 30A/300VAC 20VDC

Rotary Switches 9 TAPS 30A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite - 64K8450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite
64K8450
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite 64K8450
SWITCH, ROTARY TAP, SP9T, 30A, 300V; No. of Switch Positions:9 Position; No. of Poles:9 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP9T, 30A, 300V; No. of Switch Positions:9 Position; No. of Poles:9 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 312-9E-ND 312-9E 64K8450
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 30.0 amps 30.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-018 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE100A0B - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-514-231-R-A5-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details