Ohmite Manufacturing Co. Rotary Switches 312-9

Description
Rotary Switches 9 TAPS 30A/300VAC 20VDC
Datasheet
Description
Rotary Switches 9 TAPS 30A/300VAC 20VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
312-9
Rotary Switches 312-9
Rotary Switches 9 TAPS 30A/300VAC 20VDC

Rotary Switches 9 TAPS 30A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite - 28F1995 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite
28F1995
Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite 28F1995
SWITCH, ROTARY TAP, SP9T, 30A, 300V; No. of Switch Positions:9 Position; No. of Poles:9 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP9T, 30A, 300V; No. of Switch Positions:9 Position; No. of Poles:9 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 312-9 28F1995
Product Name Rotary Switches Switch, Rotary Tap, Sp9T, 30A, 300V; No. Of Switch Positions Ohmite
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 1734-35-202-ND - DigiKey
Specs
Current Rating 250.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details