Ohmite Manufacturing Co. Rotary Switches 312-8T3E

Description
Rotary Switch 8 Position SP8T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-8T3E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-8T3E-ND
Rotary Switches 312-8T3E-ND
Rotary Switch 8 Position SP8T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 8 Position SP8T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-8T3E
Rotary Switches 312-8T3E
Rotary Switches 8 TAPS 30A/300VAC 20VDC 3 IN TANDEM

Rotary Switches 8 TAPS 30A/300VAC 20VDC 3 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 312-8T3E-ND 312-8T3E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 30.0 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers