Ohmite Manufacturing Co. Rotary Switches 312-8

Description
Rotary Switches 8 TAPS 30A/300VAC 20VDC
Datasheet
Description
Rotary Switches 8 TAPS 30A/300VAC 20VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
312-8
Rotary Switches 312-8
Rotary Switches 8 TAPS 30A/300VAC 20VDC

Rotary Switches 8 TAPS 30A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp8T, 30A, 300V; No. Of Switch Positions Ohmite - 28F1994 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp8T, 30A, 300V; No. Of Switch Positions Ohmite
28F1994
Switch, Rotary Tap, Sp8T, 30A, 300V; No. Of Switch Positions Ohmite 28F1994
SWITCH, ROTARY TAP, SP8T, 30A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP8T, 30A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 312-8 28F1994
Product Name Rotary Switches Switch, Rotary Tap, Sp8T, 30A, 300V; No. Of Switch Positions Ohmite
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-0010-B30-R-ND - DigiKey
Specs
Current Rating 0.4 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - Step selector switch - HWSE11-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 11
View Details