Ohmite Manufacturing Co. Rotary Switches 312-7E

Description
Rotary Switch 7 Position SP7T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-7E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-7E-ND
Rotary Switches 312-7E-ND
Rotary Switch 7 Position SP7T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 7 Position SP7T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-7E
Rotary Switches 312-7E
Rotary Switches 7 TAPS 30A/300VAC 20VDC

Rotary Switches 7 TAPS 30A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 312-7E-ND 312-7E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 30.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details