Ohmite Manufacturing Co. Rotary Switches 312-6E

Description
Rotary Switch 6 Position SP6T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-6E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-6E-ND
Rotary Switches 312-6E-ND
Rotary Switch 6 Position SP6T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 6 Position SP6T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-6E
Rotary Switches 312-6E
Rotary Switches 6 TAPS 30A/300VAC 20VDC

Rotary Switches 6 TAPS 30A/300VAC 20VDC

Buy Now Datasheet
Switch, Rotary Tap, Sp6T, 30A, 300V; No. Of Switch Positions Ohmite - 64K8441 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp6T, 30A, 300V; No. Of Switch Positions Ohmite
64K8441
Switch, Rotary Tap, Sp6T, 30A, 300V; No. Of Switch Positions Ohmite 64K8441
SWITCH, ROTARY TAP, SP6T, 30A, 300V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP6T, 30A, 300V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 312-6E-ND 312-6E 64K8441
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp6T, 30A, 300V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 30.0 amps 30.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details