Ohmite Manufacturing Co. Rotary Switches 312-5E

Description
Rotary Switch 5 Position SP5T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-5E-ND
Rotary Switches 312-5E-ND
Rotary Switch 5 Position SP5T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 5 Position SP5T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-5E
Rotary Switches 312-5E
Rotary Switches 5 TAPS 30A/300VAC 20VDC

Rotary Switches 5 TAPS 30A/300VAC 20VDC

Buy Now Datasheet
OHM Tap Switches - 312-5E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Tap Switches
312-5E
OHM Tap Switches 312-5E
TAP SWITCH, 5 POSITION, 30A, SINGLE,

TAP SWITCH, 5 POSITION, 30A, SINGLE,

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 312-5E-ND 312-5E 312-5E
Product Name Rotary Switches Rotary Switches OHM Tap Switches
Actuator Type Flush Actuator
Current Rating 30.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switches - 0033.1127-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details