Rotary Switch 3 Position SP3T 30A (AC/DC) 300VAC Panel Mount
Rotary Switches 3 TAPS 30A/300VAC 20VDC
SWITCH, ROTARY TAP, SP3T, 30A, 300V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 312-3E-ND | 312-3E | 64K8432 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary Tap, Sp3T, 30A, 300V; No. Of Switch Positions Ohmite |
| Actuator Type | Flush Actuator | ||
| Current Rating | 30.0 amps | 30.0 amps | |
| Angle of Throw | 30 degrees | 15 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |