Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Rotary Switch 12 Position SP12T 30A (AC/DC) 300VAC Panel Mount
Rotary Switches Rtry Swtch MODEL 312 TAP SWITCH 30A 300V
SWITCH, ROTARY TAP, SP12T, 30A, 300V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 312-12E | 312-12E-ND | 312-12E | 64K8429 |
| Product Name | Tap Switch | Rotary Switches | Rotary Switches | Switch, Rotary Tap, Sp12T, 30A, 300V; No. Of Switch Positions Ohmite |
| Actuator Type | Flush Actuator | |||
| Current Rating | 30.0 amps | 30.0 amps | ||
| Angle of Throw | 30 degrees | 15 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 |