Ohmite Manufacturing Co. Rotary Switches 312-11E

Description
Rotary Switch 11 Position SP11T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 11 Position SP11T 30A (AC/DC) 300VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 312-11E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
312-11E-ND
Rotary Switches 312-11E-ND
Rotary Switch 11 Position SP11T 30A (AC/DC) 300VAC Panel Mount

Rotary Switch 11 Position SP11T 30A (AC/DC) 300VAC Panel Mount

Buy Now Datasheet
Switch, Rotary Tap, Sp11T, 30A, 300V; No. Of Switch Positions Ohmite - 64K8426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp11T, 30A, 300V; No. Of Switch Positions Ohmite
64K8426
Switch, Rotary Tap, Sp11T, 30A, 300V; No. Of Switch Positions Ohmite 64K8426
SWITCH, ROTARY TAP, SP11T, 30A, 300V; No. of Switch Positions:11 Position; No. of Poles:11 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP11T, 30A, 300V; No. of Switch Positions:11 Position; No. of Poles:11 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
312-11E
Rotary Switches 312-11E
Rotary Switches 11 TAPS 30A/300VAC 20VDC

Rotary Switches 11 TAPS 30A/300VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 312-11E-ND 64K8426 312-11E
Product Name Rotary Switches Switch, Rotary Tap, Sp11T, 30A, 300V; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 30.0 amps 30.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112-CA - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details