Rotary Switch 10 Position SP10T 30A (AC/DC) 300VAC Panel Mount
Tap Switch, 10 Position, 30A, Single
SWITCH, ROTARY TAP, SP10T, 30A, 300V; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:15°; Contact Current AC Max:30A; Contact Voltage AC Max:300V; Product Range:312 Series; Illumination:Non Illuminated RoHS Compliant: No
Rotary Switches 10 TAPS 30A/300VAC 20VDC
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 312-10-ND | 312-10 | 28F1996 | 312-10 |
| Product Name | Rotary Switches | OHM Tap Switches | Switch, Rotary Tap, Sp10T, 30A, 300V; No. Of Switch Positions Ohmite | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 30.0 amps | 30.0 amps | ||
| Angle of Throw | 30 degrees | 15 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 |