Ohmite Manufacturing Co. Corrib® Fixed and Adjustable Vitreous Enamel Power Resistor 280 Series

Description
Corrib® Fixed and Adjustable Vitreous Enamel Power Corrib® resistors are ideal for applications involving high currents at very low resistance values—as low as 0.1ω for the 300 Watt unit. These large, heavyduty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic braking and other similar applications. Special order units are available to accommodate up to 1500 watts. Corribs® are manufactured with corrugated resistive wire. To accelerate cooling, the wire is securely fused to the ceramic core by the protective vitreous enamel coating to improve durability. Corrib resistors are hollow-core units which can be securely fastened to chassis surfaces with thru bolts and brackets. Custom Terminal available Mounting hardware available Power rating 35-2000 watts Resistance range 0.02-358 ohms 10% Tolerance std.; TCR 400ppm Rugged and flame resistant Vitreous coating Low ohm / High current
Datasheet
Description
Corrib® Fixed and Adjustable Vitreous Enamel Power Corrib® resistors are ideal for applications involving high currents at very low resistance values—as low as 0.1ω for the 300 Watt unit. These large, heavyduty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic braking and other similar applications. Special order units are available to accommodate up to 1500 watts. Corribs® are manufactured with corrugated resistive wire. To accelerate cooling, the wire is securely fused to the ceramic core by the protective vitreous enamel coating to improve durability. Corrib resistors are hollow-core units which can be securely fastened to chassis surfaces with thru bolts and brackets. Custom Terminal available Mounting hardware available Power rating 35-2000 watts Resistance range 0.02-358 ohms 10% Tolerance std.; TCR 400ppm Rugged and flame resistant Vitreous coating Low ohm / High current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corrib® Fixed and Adjustable Vitreous Enamel Power Resistor - 280 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Corrib® Fixed and Adjustable Vitreous Enamel Power Resistor
280 Series
Corrib® Fixed and Adjustable Vitreous Enamel Power Resistor 280 Series
Corrib® Fixed and Adjustable Vitreous Enamel Power Corrib® resistors are ideal for applications involving high currents at very low resistance values—as low as 0.1ω for the 300 Watt unit. These large, heavyduty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic braking and other similar applications. Special order units are available to accommodate up to 1500 watts. Corribs® are manufactured with corrugated resistive wire. To accelerate cooling, the wire is securely fused to the ceramic core by the protective vitreous enamel coating to improve durability. Corrib resistors are hollow-core units which can be securely fastened to chassis surfaces with thru bolts and brackets. Custom Terminal available Mounting hardware available Power rating 35-2000 watts Resistance range 0.02-358 ohms 10% Tolerance std.; TCR 400ppm Rugged and flame resistant Vitreous coating Low ohm / High current

Corrib® Fixed and Adjustable

Vitreous Enamel Power

Corrib® resistors are ideal for applications involving high currents at very low resistance values—as low as 0.1Ω for the 300 Watt unit. These large, heavyduty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic braking and other similar applications. Special order units are available to accommodate up to 1500 watts.

Corribs® are manufactured with corrugated resistive wire. To accelerate cooling, the wire is securely fused to the ceramic core by the protective vitreous enamel coating to improve durability. Corrib resistors are hollow-core units which can be securely fastened to chassis surfaces with thru bolts and brackets.

  • Custom Terminal available
  • Mounting hardware available
  • Power rating 35-2000 watts
  • Resistance range 0.02-358 ohms
  • 10% Tolerance std.; TCR 400ppm
  • Rugged and flame resistant Vitreous coating
  • Low ohm / High current
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 280 Series
Product Name Corrib® Fixed and Adjustable Vitreous Enamel Power Resistor
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50 - 909372-AD5207BRUZ50 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Rotary Potentiometers - 04-0989-5032 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1898316 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole; Through hole
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Potentiometer - 1148036 - Radwell International
Allen-Bradley / Rockwell Automation
View Details