Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Adjustable Power Resistor 26020TAB51SSH50

Description
Win Source Part Number: 1042428-26020TAB51SS H50 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: 260 Package: Bulk Length: 2.000" (50.80mm) Standard Package: 1 Tolerance: ±10% Power (Watts): 20 W Adjustment Type: Slide Resistance: 50 Ohms Mounting Type: Chassis Mount Package / Case: Radial, Tubular Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-26020TAB51SSH50
Request a Quote Datasheet
Description
Win Source Part Number: 1042428-26020TAB51SS H50 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: 260 Package: Bulk Length: 2.000" (50.80mm) Standard Package: 1 Tolerance: ±10% Power (Watts): 20 W Adjustment Type: Slide Resistance: 50 Ohms Mounting Type: Chassis Mount Package / Case: Radial, Tubular Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-26020TAB51SSH50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Adjustable Power Resistor - 1042428-26020TAB51SSH50 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Adjustable Power Resistor
1042428-26020TAB51SSH50
Potentiometers, Variable Resistors - Adjustable Power Resistor 1042428-26020TAB51SSH50
Win Source Part Number: 1042428-26020TAB51SS H50 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: 260 Package: Bulk Length: 2.000" (50.80mm) Standard Package: 1 Tolerance: ±10% Power (Watts): 20 W Adjustment Type: Slide Resistance: 50 Ohms Mounting Type: Chassis Mount Package / Case: Radial, Tubular Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: 2485-26020TAB51SSH50

Win Source Part Number: 1042428-26020TAB51SSH50
Category: Potentiometers, Variable Resistors>Adjustable Power Resistor
Series: 260
Package: Bulk
Length: 2.000" (50.80mm)
Standard Package: 1
Tolerance: ±10%
Power (Watts): 20 W
Adjustment Type: Slide
Resistance: 50 Ohms
Mounting Type: Chassis Mount
Package / Case: Radial, Tubular
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: 2485-26020TAB51SSH50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1042428-26020TAB51SSH50
Product Name Potentiometers, Variable Resistors - Adjustable Power Resistor
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 34535730 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0059 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details