Ohmite Manufacturing Co. Rotary Switches 212-9E

Description
Rotary Switch 9 Position SP9T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 9 Position SP9T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 212-9E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
212-9E-ND
Rotary Switches 212-9E-ND
Rotary Switch 9 Position SP9T 20A (AC/DC) 150VAC Panel Mount

Rotary Switch 9 Position SP9T 20A (AC/DC) 150VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite - 64K8077 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
64K8077
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite 64K8077
ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-9E
Rotary Switches 212-9E
Rotary Switches 9 TAPS 20A/150VAC 20VDC

Rotary Switches 9 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 212-9E-ND 64K8077 212-9E
Product Name Rotary Switches Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 20.0 amps 20.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2052381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
Trapped Key Interlock - 440T-MRKSE10FA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details