Rotary Switches 9 TAPS 20A/150VAC 20VDC
ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 212-9 | 23C0781 |
| Product Name | Rotary Switches | Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite |
| Current Rating | 20.0 amps |