Rotary Switch 8 Position SP8T 20A (AC/DC) 150VAC Panel Mount
Rotary Switches 8 TAPS 20A/150VAC 20VDC 2 IN TANDEM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 212-8T2E-ND | 212-8T2E |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 20.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |