Ohmite Manufacturing Co. Switches - Rotary Switches 212-8E

Description
Win Source Part Number: 995546-212-8E Category: Switches>Rotary Switches Series: 212 Number of Positions: 8 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 150 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 9.53mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 12.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 44.50mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC/DC) HTSUS: 8536.50.9025 Mfr: Ohmite Other Names: OH212-8E,OH212-8E-ND
Request a Quote Datasheet
Description
Win Source Part Number: 995546-212-8E Category: Switches>Rotary Switches Series: 212 Number of Positions: 8 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 150 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 9.53mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 12.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 44.50mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC/DC) HTSUS: 8536.50.9025 Mfr: Ohmite Other Names: OH212-8E,OH212-8E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 212-8E - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
212-8E
Switches - Rotary Switches 212-8E
Win Source Part Number: 995546-212-8E Category: Switches>Rotary Switches Series: 212 Number of Positions: 8 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 150 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 9.53mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 12.70mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 30° Depth Behind Panel: 44.50mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC/DC) HTSUS: 8536.50.9025 Mfr: Ohmite Other Names: OH212-8E,OH212-8E-ND

Win Source Part Number: 995546-212-8E
Category: Switches>Rotary Switches
Series: 212
Number of Positions: 8
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 150 V
Voltage Rating - DC: 20 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 9.53mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 12.70mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP8T
Angle of Throw: 30°
Depth Behind Panel: 44.50mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20A (AC/DC)
HTSUS: 8536.50.9025
Mfr: Ohmite
Other Names: OH212-8E,OH212-8E-ND

Buy Now Datasheet
Rotary Switches - 212-8E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
212-8E-ND
Rotary Switches 212-8E-ND
Rotary Switch 8 Position SP8T 20A (AC/DC) 150VAC Panel Mount

Rotary Switch 8 Position SP8T 20A (AC/DC) 150VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-8E
Rotary Switches 212-8E
Rotary Switches 8 TAPS 20A/150VAC 20VDC

Rotary Switches 8 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 212-8E 212-8E-ND 212-8E
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 20.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
20A 194L Load Switch - 194L-E20-1756 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details