Ohmite Manufacturing Co. Rotary Switches 212-6E

Description
Rotary Switch 6 Position SP6T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 212-6E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
212-6E-ND
Rotary Switches 212-6E-ND
Rotary Switch 6 Position SP6T 20A (AC/DC) 150VAC Panel Mount

Rotary Switch 6 Position SP6T 20A (AC/DC) 150VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-6E
Rotary Switches 212-6E
Rotary Switches 6 TAPS 20A/150VAC 20VDC

Rotary Switches 6 TAPS 20A/150VAC 20VDC

Buy Now Datasheet
OHM Tap Switches - 212-6E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Tap Switches
212-6E
OHM Tap Switches 212-6E
TAP SWITCH, 6 POSITION, 20A, SINGLE,

TAP SWITCH, 6 POSITION, 20A, SINGLE,

Supplier's Site
Switch, Rotary Tap, Sp6T, 20A, 150V; No. Of Switch Positions Ohmite - 64K8068 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp6T, 20A, 150V; No. Of Switch Positions Ohmite
64K8068
Switch, Rotary Tap, Sp6T, 20A, 150V; No. Of Switch Positions Ohmite 64K8068
SWITCH, ROTARY TAP, SP6T, 20A, 150V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP6T, 20A, 150V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 212-6E-ND 212-6E 212-6E 64K8068
Product Name Rotary Switches Rotary Switches OHM Tap Switches Switch, Rotary Tap, Sp6T, 20A, 150V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 20.0 amps 20.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Trapped Key Interlock - 440T-MRKSE10FG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details