Ohmite Manufacturing Co. OHM Tap Switches 212-6

Description
TAP SWITCH, 6 POSITION, 20A, 1 GANG
Datasheet
Description
TAP SWITCH, 6 POSITION, 20A, 1 GANG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OHM Tap Switches - 212-6 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Tap Switches
212-6
OHM Tap Switches 212-6
TAP SWITCH, 6 POSITION, 20A, 1 GANG

TAP SWITCH, 6 POSITION, 20A, 1 GANG

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
212-6
Rotary Switches 212-6
Rotary Switches 6 TAPS 20A/150VAC 20VDC

Rotary Switches 6 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 212-6 212-6
Product Name OHM Tap Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Key Rotary Switch - 440T-MMRSS10AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details