Ohmite Manufacturing Co. Rotary Switches 212-5T2E

Description
Rotary Switch 5 Position SP5T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 212-5T2E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
212-5T2E-ND
Rotary Switches 212-5T2E-ND
Rotary Switch 5 Position SP5T 20A (AC/DC) 150VAC Panel Mount

Rotary Switch 5 Position SP5T 20A (AC/DC) 150VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-5T2E
Rotary Switches 212-5T2E
Rotary Switches 5 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Rotary Switches 5 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 212-5T2E-ND 212-5T2E
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 20.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers