Ohmite Manufacturing Co. Rotary Switches 212-4T2

Description
Rotary Switches 4 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 4 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
212-4T2
Rotary Switches 212-4T2
Rotary Switches 4 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Rotary Switches 4 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 212-4T2
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10IE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details