Ohmite Manufacturing Co. Rotary Switches 212-12T2

Description
Rotary Switches 12 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 12 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
212-12T2
Rotary Switches 212-12T2
Rotary Switches 12 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Rotary Switches 12 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite - 23C0768 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
23C0768
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite 23C0768
ROTARY SWITCH, 2 POLE, 20A/150VAC, PANEL; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 2 POLE, 20A/150VAC, PANEL; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 212-12T2 23C0768
Product Name Rotary Switches Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Keylock Switches - 2-1437597-3 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
2 suppliers
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details