Ohmite Manufacturing Co. Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite 212-12

Description
SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite - 28F1988 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite
28F1988
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite 28F1988
SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-12
Rotary Switches 212-12
Rotary Switches 12 TAPS 20A/150VAC 20VDC

Rotary Switches 12 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 28F1988 212-12
Product Name Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite Rotary Switches
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C40-3002 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details