Ohmite Manufacturing Co. Rotary Switches 212-10T2

Description
Rotary Switches 10 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 10 TAPS 20A/150VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
212-10T2
Rotary Switches 212-10T2
Rotary Switches 10 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Rotary Switches 10 TAPS 20A/150VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite - 23C0764 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
23C0764
Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite 23C0764
ROTARY SWITCH, 2 POLE, 20A/150VAC, PANEL; No. of Switch Positions:10 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 2 POLE, 20A/150VAC, PANEL; No. of Switch Positions:10 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 212-10T2 23C0764
Product Name Rotary Switches Rotary Switch, 2 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 0033.4014-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
R program - RSS/RST - Key selector switch - RSS21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details