Dividohm® Vitreous Enamel
Adjustable Power
Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. 210 Type resistors feature a hollow core to permit secure fastening with spring-type clips or thru bolts with washers. They also offer the durability of lead free vitreous enamel coating and all-welded construction. Mounting brackets not included with resistors.
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | Power Resistors |
| Product Number | 210 Series |
| Product Name | Dividohm® Vitreous Enamel Adjustable Power Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Ceramic Composition |
| Resistance Range | 1 to 100000 ohms |
| Power Rating | 12 to 1000 watts |