Rotary Switch 9 Position SP9T 15A (AC/DC) 125VAC Panel Mount
Rotary Switches MODEL 111 15A 125V TAP SWITCH
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 111-9T2E-ND | 111-9T2E |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 15.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |