Ohmite Manufacturing Co. Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite 111-7

Description
SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite - 28F1974 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite
28F1974
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite 28F1974
SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-7
Rotary Switches 111-7
Rotary Switches 7TAPS 15AMPS ROTARY

Rotary Switches 7TAPS 15AMPS ROTARY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 28F1974 111-7
Product Name Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite Rotary Switches
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Keylock Switches - 4-1437569-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 125 volts
View Details
Rotary Switches - 1759863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Angle of Throw 80 degrees
Positions per Pole 3
View Details