Ohmite Manufacturing Co. Rotary Switches 111-5E

Description
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-5E-ND
Rotary Switches 111-5E-ND
Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 5 Position SP5T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite - 64K7844 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite
64K7844
Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite 64K7844
SWITCH, ROTARY TAP, SP5T, 15A, 125V; No. of Switch Positions:5 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP5T, 15A, 125V; No. of Switch Positions:5 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-5E
Rotary Switches 111-5E
Rotary Switches 5TAPS 15AMPS ROTARY

Rotary Switches 5TAPS 15AMPS ROTARY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 111-5E-ND 64K7844 111-5E
Product Name Rotary Switches Switch, Rotary Tap, Sp5T, 15A, 125V; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details