Ohmite Manufacturing Co. Rotary Switches 111-4E

Description
Rotary Switch 4 Position SP4T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-4E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-4E-ND
Rotary Switches 111-4E-ND
Rotary Switch 4 Position SP4T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-4E
Rotary Switches 111-4E
Rotary Switches 4TAPS 15AMPS ROTARY

Rotary Switches 4TAPS 15AMPS ROTARY

Buy Now Datasheet
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite - 64K7842 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite
64K7842
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite 64K7842
SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 111-4E-ND 111-4E 64K7842
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details