Ohmite Manufacturing Co. Rotary Switches 111-3E

Description
Rotary Switch 3 Position SP3T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-3E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-3E-ND
Rotary Switches 111-3E-ND
Rotary Switch 3 Position SP3T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 3 Position SP3T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-3E
Rotary Switches 111-3E
Rotary Switches 3TAPS 15AMPS ROTARY

Rotary Switches 3TAPS 15AMPS ROTARY

Buy Now Datasheet
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite - 64K7840 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite
64K7840
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite 64K7840
SWITCH, ROTARY TAP, SP3T, 15A, 125V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP3T, 15A, 125V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 111-3E-ND 111-3E 64K7840
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383913 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details