Ohmite Manufacturing Co. Rotary Switches 111-3

Description
Rotary Switches 3TAPS 15AMPS ROTARY
Datasheet
Description
Rotary Switches 3TAPS 15AMPS ROTARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
111-3
Rotary Switches 111-3
Rotary Switches 3TAPS 15AMPS ROTARY

Rotary Switches 3TAPS 15AMPS ROTARY

Buy Now Datasheet
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite - 28F1970 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite
28F1970
Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite 28F1970
SWITCH, ROTARY TAP, SP3T, 15A, 125V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP3T, 15A, 125V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 111-3 28F1970
Product Name Rotary Switches Switch, Rotary Tap, Sp3T, 15A, 125V; No. Of Switch Positions Ohmite
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
 - 194L-C32-9001 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details