Ohmite Manufacturing Co. Selector Switch 111-11

Description
MODEL 111 TAP SWITCH 15A 12. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MODEL 111 TAP SWITCH 15A 12. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 38827746 - Radwell International
Willingboro, NJ, United States
Selector Switch
38827746
Selector Switch 38827746
MODEL 111 TAP SWITCH 15A 12. FREE 2 YEAR RADWELL WARRANTY

MODEL 111 TAP SWITCH 15A 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
111-11
Rotary Switches 111-11
Rotary Switches 11TAPS 15AMPS ROTARY

Rotary Switches 11TAPS 15AMPS ROTARY

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 38827746 111-11
Product Name Selector Switch Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383934 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
12A 194L Load Switch - 194L-E12-5271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details