Oerlikon Metco Plasma Spray Gun SM-F100 Connex

Description
For complex geometries and internal bore applications, the SM-F100 Connex is your best choice. This gun offers a modular design, with different configuration elements to achieve various lengths and spray angles. Industries typically utilizing this model include: Aviation Chemical processing Petrochemical General engineering Key characteristics Sprays several material types with a single nozzle / electrode configuration Machine-mount for use with robotic or traverse mechanisms Supports components with complex geometries and tight clearances Compatible with controlled atmosphere spray systems Highly efficient deposition and powder throughput reduces operating costs Shaft length options 140 mm (5.5 in) 280 mm (11 in) 560 mm (22 in)
Description
For complex geometries and internal bore applications, the SM-F100 Connex is your best choice. This gun offers a modular design, with different configuration elements to achieve various lengths and spray angles. Industries typically utilizing this model include: Aviation Chemical processing Petrochemical General engineering Key characteristics Sprays several material types with a single nozzle / electrode configuration Machine-mount for use with robotic or traverse mechanisms Supports components with complex geometries and tight clearances Compatible with controlled atmosphere spray systems Highly efficient deposition and powder throughput reduces operating costs Shaft length options 140 mm (5.5 in) 280 mm (11 in) 560 mm (22 in)

Suppliers

Company
Product
Description
Supplier Links
Westbury, NY, USA
Plasma Spray Gun
SM-F100 Connex
Plasma Spray Gun SM-F100 Connex
For complex geometries and internal bore applications, the SM-F100 Connex is your best choice. This gun offers a modular design, with different configuration elements to achieve various lengths and spray angles. Industries typically utilizing this model include: Aviation Chemical processing Petrochemical General engineering Key characteristics Sprays several material types with a single nozzle / electrode configuration Machine-mount for use with robotic or traverse mechanisms Supports components with complex geometries and tight clearances Compatible with controlled atmosphere spray systems Highly efficient deposition and powder throughput reduces operating costs Shaft length options 140 mm (5.5 in) 280 mm (11 in) 560 mm (22 in)

For complex geometries and internal bore applications, the SM-F100 Connex is your best choice. This gun offers a modular design, with different configuration elements to achieve various lengths and spray angles.

Industries typically utilizing this model include:

  • Aviation
  • Chemical processing
  • Petrochemical
  • General engineering

Key characteristics

  • Sprays several material types with a single nozzle / electrode configuration
  • Machine-mount for use with robotic or traverse mechanisms
  • Supports components with complex geometries and tight clearances
  • Compatible with controlled atmosphere spray systems
  • Highly efficient deposition and powder throughput reduces operating costs

Shaft length options

  • 140 mm (5.5 in)
  • 280 mm (11 in)
  • 560 mm (22 in)

Technical Specifications

  Oerlikon Metco
Product Category Thermal Spray Equipment
Product Number SM-F100 Connex
Product Name Plasma Spray Gun
Unlock Full Specs
to access all available technical data

Similar Products

RF Combustion Head - Rokide® RF - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Type Rod Flame Spray
Equipment Type Component
Options / Components Combustion Head
View Details
Saint-Gobain Innovative Materials
Specs
Type Plasma Spray
Equipment Type Complete System
Automation / Control Automatic
View Details