Oerlikon Metco Combustion Wire Spray Guns 16E Series

Description
This compact, portable gun package allows easy transportation to any location. The 16E combustion wire spray gun provides: Corrosion coatings Surface restoration Bond coats It is ideally suited for on-site applications such as: Bridges Marine applications Water towers Pipes Storage facilities at Oil and Gas refineries Chemical processing plants Key characteristics Simple to ignite Easy to operate High spray rate with low gas consumption Low maintenance design reduces operating costs Can be used with both hard and soft wires Extension modules for internal bore applications Module shaft lengths range from 152.5 – 915 mm (6 – 36 in)
Description
This compact, portable gun package allows easy transportation to any location. The 16E combustion wire spray gun provides: Corrosion coatings Surface restoration Bond coats It is ideally suited for on-site applications such as: Bridges Marine applications Water towers Pipes Storage facilities at Oil and Gas refineries Chemical processing plants Key characteristics Simple to ignite Easy to operate High spray rate with low gas consumption Low maintenance design reduces operating costs Can be used with both hard and soft wires Extension modules for internal bore applications Module shaft lengths range from 152.5 – 915 mm (6 – 36 in)

Suppliers

Company
Product
Description
Supplier Links
Westbury, NY, USA
Combustion Wire Spray Guns
16E Series
Combustion Wire Spray Guns 16E Series
This compact, portable gun package allows easy transportation to any location. The 16E combustion wire spray gun provides: Corrosion coatings Surface restoration Bond coats It is ideally suited for on-site applications such as: Bridges Marine applications Water towers Pipes Storage facilities at Oil and Gas refineries Chemical processing plants Key characteristics Simple to ignite Easy to operate High spray rate with low gas consumption Low maintenance design reduces operating costs Can be used with both hard and soft wires Extension modules for internal bore applications Module shaft lengths range from 152.5 – 915 mm (6 – 36 in)

This compact, portable gun package allows easy transportation to any location.

The 16E combustion wire spray gun provides:

  • Corrosion coatings
  • Surface restoration
  • Bond coats

It is ideally suited for on-site applications such as:

  • Bridges
  • Marine applications
  • Water towers
  • Pipes
  • Storage facilities at
    • Oil and Gas refineries
    • Chemical processing plants

Key characteristics

  • Simple to ignite
  • Easy to operate
  • High spray rate with low gas consumption
  • Low maintenance design reduces operating costs
  • Can be used with both hard and soft wires
  • Extension modules for internal bore applications
  • Module shaft lengths range from 152.5 – 915 mm (6 – 36 in)

Technical Specifications

  Oerlikon Metco
Product Category Thermal Spray Equipment
Product Number 16E Series
Product Name Combustion Wire Spray Guns
Unlock Full Specs
to access all available technical data

Similar Products

Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Type PTA
Equipment Type Component; Complete System (optional feature)
Automation / Control None / Manual (optional feature); Automatic (optional feature)
View Details
Saint-Gobain Innovative Materials
Specs
Type Plasma Spray
Equipment Type Complete System
Automation / Control Automatic
View Details
Flame Spray ID Gun -  - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Type Powder Flame Spray
Equipment Type Component
Options / Components Applicator / Gun
View Details