OEM Automatic, Ltd. Gearboxes GFV6G100

Description
GFV Gearbox 200/300W 100:1
Request a Quote
Description
GFV Gearbox 200/300W 100:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822162
Gearboxes 2822162
GFV Gearbox 200/300W 100:1

GFV Gearbox 200/300W 100:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822162
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details