OEM Automatic, Ltd. Gearboxes GFV6G10

Description
GFV Gearbox 200/300W 10:1
Request a Quote
Description
GFV Gearbox 200/300W 10:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822160
Gearboxes 2822160
GFV Gearbox 200/300W 10:1

GFV Gearbox 200/300W 10:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822160
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details