OEM Automatic, Ltd. Gearboxes GFV5G50

Description
GFV Gearbox 120W 50:1
Request a Quote
Description
GFV Gearbox 120W 50:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822159
Gearboxes 2822159
GFV Gearbox 120W 50:1

GFV Gearbox 120W 50:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822159
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details