OEM Automatic, Ltd. Gearboxes GFV4G5

Description
GFV Gearbox 60W 5:1
Request a Quote
Description
GFV Gearbox 60W 5:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822148
Gearboxes 2822148
GFV Gearbox 60W 5:1

GFV Gearbox 60W 5:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822148
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV Servo Electric Cylinders - KOFON Motion Group
Specs
Gear Ratio 1 to 50 (X : 1)
Mounting Style Flange(s) (optional feature)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details