OEM Automatic, Ltd. Gearboxes GFS6G15FR

Description
GFS Gearbox 15:1
Request a Quote
Description
GFS Gearbox 15:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822128
Gearboxes 2822128
GFS Gearbox 15:1

GFS Gearbox 15:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822128
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPL - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 17 arcmin
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details