OEM Automatic, Ltd. Gearboxes GFS5G5FR

Description
GFS Gearbox 5:1
Request a Quote
Description
GFS Gearbox 5:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822124
Gearboxes 2822124
GFS Gearbox 5:1

GFS Gearbox 5:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822124
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KVX-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 9 arcmin
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details